ASD-STAN - PREN 2267-002

Aerospace Series Cables, Electrical, for General Purpose Operating Temperatures between -55 Degrees C and 260 Degrees C Part 002: General

inactive
Organization: ASD-STAN
Publication Date: 1 May 2003
Status: inactive
Page Count: 7
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

November 1, 2013
Aerospace Series Cables, Electrical, for General Purpose Operating Temperatures Between _55 °C and 260 °C Part 002: General
This standard specifies the list of product standards and common characteristics of electrical cables for use in the on-board electrical systems of aircraft at operating temperatures between - 55 °C...
February 28, 2011
Aerospace series Cables, electrical, for general purpose Operating temperatures between − 55°C and 260°C Part 002: General
This standard specifies the list of product standards and common characteristics of electrical cables for use in the on-board electrical systems of aircraft at operating temperatures between -55 °C...
PREN 2267-002
May 1, 2003
Aerospace Series Cables, Electrical, for General Purpose Operating Temperatures between -55 Degrees C and 260 Degrees C Part 002: General
A description is not available for this item.
February 29, 2000
Aerospace Series Cables, Electrical, for General Purpose Operating Temperatures between - 55 Degrees C and 260 Degrees C Part 002: General
A description is not available for this item.
February 28, 1995
Aerospace Series Cables, Electrical, for General Purpose Operating Temperatures between - 55 Degrees C and 260 Degrees C Part 002: General
A description is not available for this item.
Advertisement