DS/EN 60384-22
Fixed capacitors for use in electronic equipment -- Part 22: Sectional specification: Fixed surface mount multilayer capacitors of ceramic dielectric, Class 2
inactive
| Organization: | DS |
| Publication Date: | 29 November 2004 |
| Status: | inactive |
| Page Count: | 46 |
| ICS Code (Ceramic and mica capacitors): | 31.060.20 |
scope:
applies to fixed unencapsulated surface mount multilayer capacitors of ceramic dielectric, Class 2, for use in electronic equipment. These capacitors have metallized connecting pads or soldering strips and are intended to be mounted on printed boards, or directly onto substrates for hybrid circuits.
Document History
May 7, 2012
Fixed capacitors for use in electronic equipment – Part 22: Sectional specification – Fixed surface mount multilayer capacitors of ceramic dielectric, Class 2
IEC 60384-22:2011 is applicable to fixed unencapsulated surface mount multilayer capacitors of ceramic dielectric, Class 2, for use in electronic equipment. These capacitors have metallized...
DS/EN 60384-22
November 29, 2004
Fixed capacitors for use in electronic equipment -- Part 22: Sectional specification: Fixed surface mount multilayer capacitors of ceramic dielectric, Class 2
applies to fixed unencapsulated surface mount multilayer capacitors of ceramic dielectric, Class 2, for use in electronic equipment. These capacitors have metallized connecting pads or soldering...
Fixed capacitors for use in electronic equipment – Part 22: Sectional specification – Fixed surface mount multilayer capacitors of ceramic dielectric, Class 2
This part of IEC 60384 is applicable to fixed unencapsulated surface mount multilayer capacitors of ceramic dielectric, Class 2, for use in electronic equipment. These capacitors have metallized...
Fixed capacitors for use in electronic equipment -- Part 22: Sectional specification: Fixed surface mount multilayer capacitors of ceramic dielectric, Class 2
This part of IEC 60384 is applicable to fixed unencapsulated surface mount multilayer capacitors of ceramic dielectric, Class 2, for use in electronic equipment. These capacitors have metallized...
Fixed capacitors for use in electronic equipment -- Part 22: Sectional specification: Fixed surface mount multilayer capacitors of ceramic dielectric, Class 2
A description is not available for this item.