SAI - SAA AS/NZS 1595

Cold-Rolled, Unalloyed, Steel Sheet and Strip

inactive
Buy Now
Organization: SAI
Publication Date: 5 July 1998
Status: inactive
Page Count: 22
scope:

This Standard specifies requirements for cold-rolled, unalloyed, steel sheet and strip, supplied as both coil and cut lengths to chemical composition only, or to strength, hardness or formability requirements.

Provision is made for three temper-rolled grades produced to hardness requirements, five grades to strength requirements (including one weather resistant grade) and five grades to formability requirements. In addition, two surface finishes are specified, and provision is made for three levels of surface quality.

NOTES:

1 Advice and recommendations on information to be supplied by the purchaser at the time of enquiry and order are contained in the purchasing guidelines set out in Appendix A.

2 Alternative means for demonstrating compliance with this Standard are given in Appendix B.

Document History

July 5, 1998
Cold-Rolled, Unalloyed, Steel Sheet and Strip
This Standard specifies requirements for cold-rolled, unalloyed, steel sheet and strip, supplied as both coil and cut lengths to chemical composition only, or to strength, hardness or formability...
SAA AS/NZS 1595
July 5, 1998
Cold-Rolled, Unalloyed, Steel Sheet and Strip
This Standard specifies requirements for cold-rolled, unalloyed, steel sheet and strip, supplied as both coil and cut lengths to chemical composition only, or to strength, hardness or formability...

References

Advertisement