ISO TR 12767

Measurement of Fluid Flow by Means of Pressure-Differential Devices - Guidelines to the Effect of Departure from the Specifications and Operating Conditions Given in ISO 5167-1

inactive
Buy Now
Organization: ISO
Publication Date: 15 July 1998
Status: inactive
Page Count: 42
ICS Code (Flow in closed conduits): 17.120.10

Document History

September 1, 2023
Measurement of fluid flow by means of pressure differential devices — Guidelines on the effect of departure from the specifications and operating conditions given in ISO 5167
This document provides guidance on estimating the flowrate when using pressure differential devices constructed or operated outside the scope of ISO 5167 series. Additional tolerances or corrections...
September 1, 2007
Measurement of fluid flow by means of pressure differential devices — Guidelines on the effect of departure from the specifications and operating conditions given in ISO 5167
This Technical Report provides guidance on estimating the flowrate when using pressure differential devices constructed or operated outside the scope of ISO 5167. Additional tolerances or...
ISO TR 12767
July 15, 1998
Measurement of Fluid Flow by Means of Pressure-Differential Devices - Guidelines to the Effect of Departure from the Specifications and Operating Conditions Given in ISO 5167-1
A description is not available for this item.
Advertisement