CSA - ISO/IEC ISP 10609-4-99
Information Technology - International Standardized Profiles TB, TC, TD and TE - Connection-Mode Transport Service over Connection-Mode Network Service - Part 4: Subnetwork-Type Independent Requirements for Group TE
| Organization: | CSA |
| Publication Date: | 1 January 1999 |
| Status: | inactive |
| Page Count: | 20 |
scope:
This part of ISO/IEC ISP 10609 is applicable to end systems concerned with operating in the Open Systems Interconnection(OSI)
This part of ISO/IEC ISP 10609 is applicable to the provision of the connection-mode Transport Service in end systems attached to any type of subnetwork from which the standardized connection-mode Network Service can be made available.
Profiles of the Connection-mode Transport Service over Connection-mode Network Service are grouped according to their required support of transport protocol class(es).
Group TB : Includes transport protocol classes 0, 2 and 4
Group TC : Includes transport protocol classes 0 and 2
Group TD : Includes transport protocol class 0
Group TE : Includes transport protocol class 2
This part of ISO/IEC ISP 10609 specifies the subnetwork-type independent requirements for Group TE.
Document History