DS/ISO 6605
Hydraulic fluid power - Hose assemblies - Method of test
| Organization: | DS |
| Publication Date: | 12 January 1989 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Piping and couplings): | 23.100.40 |
| ICS Code (Hoses): | 83.140.40 |
scope:
The standard gives methods for testing and evaluating performance of hose assemblies (hose and attached end fittings) used in hydraulic fluid power systems. Specific tests and performance criteria for evaluating hose assemblies used in hydraulic service are in accordance with the requirements for hoses in ISO 1346,ISO 3862, ISO 3949 and ISO 4079. The standard further establishes a uniform means of testing and evaluating performance of hydraulic hose assemblies.
Document History