DS/EN 300497-3 V0.3.2

Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI); Test Case Library (TCL); Part 3: Abstract Test Suite (ATS) for Medium Access Control (MAC) layer - Fixed radio Termination (FT)

active, Most Current
Organization: DS
Publication Date: 15 April 2000
Status: active
ICS Code (Digital Enhanced Cordless Telecommunications (DECT)): 33.070.30
scope:

The present document contains the Abstract Test Suite (ATS) to test the DECT FP MAC layer. The objective of this test specification is to provide a basis for approval tests for DECT equipment giving a high probability of air interface inter-operability between different manufacturer's DECT equipment. This part contains the ATS specification for testing of the MAC layer at the FT. The ISO standard for the methodology of conformance testing (ISO/IEC 9646 Parts 1 to 7 [10] to [16]) as well as the ETSI rules for conformance testing (ETS 300 406 [7]) are used as basis for the test methodology.

Document History

DS/EN 300497-3 V0.3.2
April 15, 2000
Digital Enhanced Cordless Telecommunications (DECT); Common Interface (CI); Test Case Library (TCL); Part 3: Abstract Test Suite (ATS) for Medium Access Control (MAC) layer - Fixed radio Termination (FT)
The present document contains the Abstract Test Suite (ATS) to test the DECT FP MAC layer. The objective of this test specification is to provide a basis for approval tests for DECT equipment giving...

References

Advertisement