NPFC - W-B-30

BALLAST, FLUORESCENT LAMP (NON-POLYCHLORINATED BIPHENYL TYPE)

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 29 October 1976
Status: active
Page Count: 6
scope:

This specification covers ballasts which have rated open-circuit voltages of 2000 volts or less and are intended to operate at a frequency of 50 Hz or 60 Hz and ambient temperature of 50°F to 105°F. The above includes ballasts for use with hot-cathode fluorescent lamps of the switch-start (preheat-start), rapid-start (continuously heated cathodes) or instant-start type; and ballasts for use with cold-cathode fluorescent lamps. Ballasts covered herein shall conform to ANSI Standard C 82.1.

Ballasts furnished under this specification shall be either "Class P (UL Class P)" or "Other Than Class P" for use with the above indicated hot or cold cathode fluorescent lamps. Ballast Class (either "Class P" or "Other than Class P"), type (preheatstarting, instant starting, rapid starting or cold cathode), voltage rating, frequency, and capacity (number of lamps and wattage or current of each lamp) shall be specified by the contracting officer (see 6.1). Refer to ANSI C82.1 as necessary for discussion of ballast types, voltage ratings, and capacities.

Document History

March 9, 1995
BALLAST, FLUORESCENT LAMP (NON-POLYCHLORINATED BIPHENYL TYPE)
A description is not available for this item.
March 6, 1978
BALLAST, FLUORESCENT LAMP (NON-POLYCHLORINATED BIPHENYL TYPE)
A description is not available for this item.
June 16, 1977
BALLAST, FLUORESCENT LAMP (NON-POLYCHLORINATED BIPHENYL TYPE)
A description is not available for this item.
W-B-30
October 29, 1976
BALLAST, FLUORESCENT LAMP (NON-POLYCHLORINATED BIPHENYL TYPE)
This specification covers ballasts which have rated open-circuit voltages of 2000 volts or less and are intended to operate at a frequency of 50 Hz or 60 Hz and ambient temperature of 50°F to 105°F....
December 7, 1973
BALLAST, FLUORESCENT LAMP (NON-POLYCHLORINATED BIPHENYL TYPE)
A description is not available for this item.
August 16, 1968
BALLAST, FLUORESCENT LAMP (NON-POLYCHLORINATED BIPHENYL TYPE)
A description is not available for this item.
July 22, 1957
BALLAST, FLUORESCENT LAMP (NON-POLYCHLORINATED BIPHENYL TYPE)
A description is not available for this item.
March 27, 1956
BALLAST, FLUORESCENT LAMP (NON-POLYCHLORINATED BIPHENYL TYPE)
A description is not available for this item.

References

Advertisement