AIR FORCE - MIL-R-9979A
REVOLVER, CALIBER .38 SPECIAL 2 AND 4 INCH BARREL, 6 SHOT
inactive
| Organization: | AIR FORCE |
| Publication Date: | 30 July 1969 |
| Status: | inactive |
| Page Count: | 9 |
scope:
This specification covers one type of caliber .38 special solid frame, with revolver, six shot, double action, 2 or 4 inch barrel, solid frame, with the following options: adjustable rear sight, quick draw ramp front sight, low spur target hammer, and target trigger.
Document History
May 1, 2014
REVOLVER, CALIBER .38 SPECIAL 2 AND 4 INCH BARREL, 6 SHOT
A description is not available for this item.
October 12, 1995
REVOLVER, CALIBER .38 SPECIAL 2 AND 4 INCH BARREL, 6 SHOT
A description is not available for this item.
July 26, 1993
REVOLVER, CALIBER .38 SPECIAL 2 AND 4 INCH BARREL, 6 SHOT
A description is not available for this item.
MIL-R-9979A
July 30, 1969
REVOLVER, CALIBER .38 SPECIAL 2 AND 4 INCH BARREL, 6 SHOT
This specification covers one type of caliber .38 special solid frame, with revolver, six shot, double action, 2 or 4 inch barrel, solid frame, with the following options: adjustable rear sight,...
May 8, 1964
REVOLVER, CALIBER .38 SPECIAL 2 AND 4 INCH BARREL, 6 SHOT
A description is not available for this item.
October 16, 1963
REVOLVER, CALIBER .38 SPECIAL 2 AND 4 INCH BARREL, 6 SHOT
A description is not available for this item.