NPFC - MIL-R-29583
RADIO SET AN/ARC-210(V)
| Organization: | NPFC |
| Publication Date: | 1 July 1992 |
| Status: | active |
| Page Count: | 186 |
scope:
The radio set covered by this specification shall provide simplex two-way communication of normal and secure voice amplitude modulated (AM) or frequency modulated (FM) signals in the radio frequency (RF) bands defined as follows: 30.000 through 87.9875 Megahertz (MHz) (FM), 118.000 through 135.9975 MHz (AM), 136.000 through 155.9975 MHz (AM and FM), 156.000 through 173.9875 MHz (FM), and 225.000 through 399.9875 MHz (AM and FM). The radio set shall also provide variable AM and FM electronic counter-countermeasu
intended Use:
The AN/ARC-210(V) radio set shall be of a variable configuration using common modules that can be used to meet the prime and back-up UHF AM voice plus prime UHF/VHF/AM/FM/ECCM voice and data... View More
Document History