CEN - EN 12015
Electromagnetic compatibility - Product family standard for lifts, escalators and moving walks - Emission
| Organization: | CEN |
| Publication Date: | 1 December 2004 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Emission): | 33.100.10 |
| ICS Code (Lifts. Escalators): | 91.140.90 |
scope:
This European Standard specifies the emission limits in relation to electromagnetic disturbances and test conditions for lifts, escalators and moving walks, which are intended to be permanently installed in buildings. These limits however, may not provide full protection against disturbances caused to radio and TV reception when such equipment is used within distances given in Table 1.
This standard addresses the environmental conditions stated in the EN 81 series of standards and EN 115 (humidity, temperature, etc.), so far as they are related to EMC performance.
Document History