DLA - DSCC-VID-V62/03669 REV B

MICROCIRCUIT, DIGITAL, CMOS, 32-BIT FLOATING-POINT DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 21 July 2005
Status: inactive
Page Count: 51
scope:

This drawing documents the general requirements of a high performance 32-bit Floating-Point Digital Signal Processor microcircuit, with an operating temperature range of −40°C to +105°C for device type 01, and 0°C to +90°C for device type 02.

Document History

November 24, 2015
MICROCIRCUIT, DIGITAL, CMOS, 32-BIT FLOATING-POINT DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 32-bit Floating-Point Digital Signal Processor microcircuit, with an operating temperature range of -40°C to +105°C for device...
November 1, 2005
MICROCIRCUIT, DIGITAL, CMOS, 32-BIT FLOATING-POINT DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 32-bit Floating-Point Digital Signal Processor microcircuit, with an operating temperature range of −40°C to +105°C for device...
DSCC-VID-V62/03669 REV B
July 21, 2005
MICROCIRCUIT, DIGITAL, CMOS, 32-BIT FLOATING-POINT DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 32-bit Floating-Point Digital Signal Processor microcircuit, with an operating temperature range of −40°C to +105°C for device...
MICROCIRCUIT, DIGITAL, CMOS, 32-BIT FLOATING-POINT DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
A description is not available for this item.
November 13, 2003
MICROCIRCUIT, DIGITAL, CMOS, 32-BIT FLOATING-POINT DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
A description is not available for this item.
Advertisement