FORD - WSK-M4D556-A4
POLYPROPYLENE COPOLYMER, 20 % MINERAL FILLED, HIGH SCRATCH RESISTANT MOLDING COMPOUND, INTERIOR
inactive
| Organization: | FORD |
| Publication Date: | 1 December 1993 |
| Status: | inactive |
| Page Count: | 11 |
scope:
1. SCOPE
The materials defined by these specifications are colored 20 to 24 % mineral filled injection moulding compounds based on polypropylene copolymers. WSK-M4D556-A3, -A4 and -A5 materials are qualified to fulfil higher requirements for scratch resistance. WSK-M4D556-A5 material shows additionally multi spot decor effects.
Document History
May 19, 2010
POLYPROPYLENE COPOLYMER, 15% MINERAL FILLED, HIGH SCRATCH RESISTANT MOLDING COMPOUND, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are colored 15 to 24 % mineral filled injection moulding compounds based on polypropylene copolymers. WSK-M4D556-A3, -A4 and -A5 materials are qualified...
WSK-M4D556-A4
December 1, 1993
POLYPROPYLENE COPOLYMER, 20 % MINERAL FILLED, HIGH SCRATCH RESISTANT MOLDING COMPOUND, INTERIOR
1. SCOPE The materials defined by these specifications are colored 20 to 24 % mineral filled injection moulding compounds based on polypropylene copolymers. WSK-M4D556-A3, -A4 and -A5 materials are...