DIN EN 1370

Founding - Surface roughness inspection by visualtactile comparators

inactive
Buy Now
Organization: DIN
Publication Date: 1 February 1997
Status: inactive
Page Count: 10
ICS Code (Properties of surfaces): 17.040.20
ICS Code (Equipment for the metallurgical industry): 77.180
scope:

This standard describes a method for the evaluation of casting roughness by means of visualtactile comparators.

The method is applicable to all casting processes (except pressure die casting) for all cast materials. The method can be used for the assessment of castings or areas of castings in the as-cast condition (beyond removal of casting appendages, such as gates, risers and flash and removal of residues of the moulding material).

This method does not give a means of determining the quality of castings by visual examination2].

However, since non-destructive testing (ultrasonic, dye penetrant etc.) is influenced by surface condition, preliminary roughness evaluation may be made using this method as an aid to subsequent non-destructive testing examination.

2)Visual inspection of steel castings for evaluating surface discontinuities can be done in accordance with prEN 12454.

Document History

March 1, 2012
Founding - Examination of surface condition
This European Standard specifies methods for the examination of surface condition (roughness and surface discontinuities) of castings. This European Standard is applicable to all cast metals and all...
DIN EN 1370
February 1, 1997
Founding - Surface roughness inspection by visualtactile comparators
This standard describes a method for the evaluation of casting roughness by means of visualtactile comparators. The method is applicable to all casting processes (except pressure die casting) for...
Advertisement