DS/ISO 630

Structural steels

inactive, Most Current
Organization: DS
Status: inactive
scope:

The standard specifies qualities for the general purpose str uctural steels. It applies to steel plates with thickness of 3 mm and over, wide strip in coils wider than or equal to 6 00 mm wide, and greater than 6 mm in thickness, wide flats, bars and hot-rolled sections including hollow sections gener ally used in the as-delivered condition and normally intende d for bolted, riveted or welded structures

Document History

DS/ISO 630
Structural steels
The standard specifies qualities for the general purpose str uctural steels. It applies to steel plates with thickness of 3 mm and over, wide strip in coils wider than or equal to 6 00 mm wide, and...
Advertisement