DLA - DESC-DWG-77054 REV D

MICROCIRCUIT, LINEAR, DUAL TRACKING VOLTAGE REGULATOR, MONOLITHIC SILICON

inactive, Most Current
Organization: DLA
Publication Date: 3 July 1986
Status: inactive
Page Count: 9
scope:

This drawing describes the requirements for a monolithic silicon, dual tracking voltage regulator. This drawing provides for a level of microcircuit quality and reliability assurance for acquisition of microcircuits in accordance with MIL-M-38510.

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit 01 4194 Dual tracking voltage regulator

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline C D-1 (14-lead, ¼″ × ¾″, DIP) R 9 Pin T0-66 (see figure 1)

Input voltage ±V to ground - - - - - - - - - - - - - - - - - - - - ±45 V Input-output voltage differential- - - - - - - - - - - - - - - - - ±45 V Power dissipation at 25°C: DIP- - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - 900 mW T0-66- - - - - - - - - - - - - - - - - - - - - - - - - - - - - - 3.0 W Load current: DIP- - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - 150 mA T0-66- - - - - - - - - - - - - - - - - - - - - - - - - - - - - - 250 mA Operation junction temperature range - - - - - - - - - - - - - - - −55°C to +125°C Storage temperature range- - - - - - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - - - - - - +300°C Power dissipation, (TC = +25°C): DIP- - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - 1.8 W T0-66- - - - - - - - - - - - - - - - - - - - - - - - - - - - - - 13.9 W Thermal resistance junction-to-ambient: DIP (θJA)- - - - - - - - - - - - - - - - - - - - - - - - - - - - 128°C/W T0-66- (θJA) - - - - - - - - - - - - - - - - - - - - - - - - - - 41.6°C/W Thermal resistance junction-to-case: DIP (θJC)- - - - - - - - - - - - - - - - - - - - - - - - - - - - 55°C/W T0-66 (θJC)- - - - - - - - - - - - - - - - - - - - - - - - - - - 7.15°C/W

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

DESC-DWG-77054 REV D
July 3, 1986
MICROCIRCUIT, LINEAR, DUAL TRACKING VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing describes the requirements for a monolithic silicon, dual tracking voltage regulator. This drawing provides for a level of microcircuit quality and reliability assurance for acquisition...
November 29, 1985
MICROCIRCUIT, LINEAR, DUAL TRACKING VOLTAGE REGULATOR, MONOLITHIC SILICON
A description is not available for this item.
March 12, 1984
MICROCIRCUIT, LINEAR, DUAL TRACKING VOLTAGE REGULATOR, MONOLITHIC SILICON
A description is not available for this item.
September 30, 1981
MICROCIRCUIT, LINEAR, DUAL TRACKING VOLTAGE REGULATOR, MONOLITHIC SILICON
A description is not available for this item.
Advertisement