DIN EN 301276-3

Broadband Integrated Services Digital Network (B-ISDN) - Digital Subscriber Signalling System No. two (DSS2) protocol; Connection characteristics; Modification procedures for sustainable cell rate parameters - Part 3: Test Suite Structure and Test Purposes (TSS&TP) specification for the user (Endorsement of the English version EN 301276-3 V 1.1.1 (2001-09) as German Standard)

active, Most Current
Organization: DIN
Publication Date: 1 November 2002
Status: active
Page Count: 1
ICS Code (Integrated Services Digital Network (ISDN)): 33.080

Document History

DIN EN 301276-3
November 1, 2002
Broadband Integrated Services Digital Network (B-ISDN) - Digital Subscriber Signalling System No. two (DSS2) protocol; Connection characteristics; Modification procedures for sustainable cell rate parameters - Part 3: Test Suite Structure and Test Purposes (TSS&TP) specification for the user (Endorsement of the English version EN 301276-3 V 1.1.1 (2001-09) as German Standard)
A description is not available for this item.
Advertisement