ETSI - PRETS 300 758-3
Radio Equipment and Systems (RES); Digital Enhanced Cordless Telecommunications / Integrated Services Digital Network (DECT/ISDN); DECT/ISDN Interworking for End System Configuration Profile Test Specification (PTS); Part 3: Profile Specific Test Specification (PSTS) for Fixed Radio Termination (FT)
| Organization: | ETSI |
| Publication Date: | 1 January 1997 |
| Status: | inactive |
| Page Count: | 90 |
scope:
This European Telecommunication Standard (ETS) contains the test
specification for Digital Enhanced Cordless
Telecommunications/I
This test specification provides conformance tests for DECT/ISDN terminal equipment conforming to ETS 300 434-1 [6] and ETS 300 434-2 [7]. The main objective is to perform a high probability of interoperability between the DECT/ISDN terminal equipment and an ISDN network. The DECT/ISDN terminal equipment contains Fixed Part and Portable Parts that may be supplied by different manufacturers.
The ISO standard for the methodology of conformance testing ISO/IEC 9646 [22] to [28] is used as the basis for the test methodology, and as the basis for test case specification.
The test cases if listed in this ETS have been derived from the corresponding Abstract Test Suite (ATS). Additional DECT/ISDN IAP specific test cases are included where required.
Annex A provides Profile Implementation eXtra Information for Testing (IXIT) proforma part of this specification.
Annex B provides Profile Conformance Test Report (Profile CTR) proforma part of this specification.
Annex C provides System Conformance Test Report proforma (SCTR) part of this specification.
Annex D provides the Profile IXIT Requirements List (XRL) proforma part of this specification.
Annex E provides modifications of DECT layer Protocol Conformance Test Report (PCTR) proforma of this specification.
Annex F provides the Tree and Tabular Combined Notation (TTCN) part for DECT Network (NWK) layer conforming to the requirements of this specification.
Annex G provides the Tree and Tabular Combined Notation (TTCN) part for DECT Data Link Control (DLC) layer conforming to the requirements of this specification.
Annex H provides the Tree and Tabular Combined Notation (TTCN) part for DECT MAC layer conforming to the requirements of this specification.
Annex I provides the Tree and Tabular Combined Notation (TTCN) part for DECT/ISDN Interworking Unit (IWU) - IAP profile.
Document History