ASME - ANSI B5.42

External Cylindrical Grinding Machines - Universal

inactive
Buy Now
Organization: ASME
Publication Date: 1 January 1981
Status: inactive
Page Count: 12
scope:

PURPOSE AND SCOPE

The purpose of this Standard is to make possible the interchangeability of tooling and fixturing between like types and sizes of grinding machines. Such interchange of tooling and fixturing is intended to provide flexibility in order to minimize obsolescence and make possible more rapid production changeover with minimal tooling modifications. It is also intended as an essential aid in meeting national emergency requirements.

This Standard covers dimensions, areas, and other features which provide suitable interchangeability for the maximum utilization of the users' machine tool facilities. Thus, all production parts routed to a designated machine classification can be more easily accommodated by equivalent machines within that classification.

The illustrations shown herein are intended for convenience in locating dimensions and are not intended to show or imply approved designs.

This Standard supersedes ANSI B5.42-1970 External cylindrical Grinding Machines-Universal.

Document History

ANSI B5.42
January 1, 1981
External Cylindrical Grinding Machines - Universal
PURPOSE AND SCOPE The purpose of this Standard is to make possible the interchangeability of tooling and fixturing between like types and sizes of grinding machines. Such interchange of tooling and...
January 1, 1981
External Cylindrical Grinding Machines - Universal
Purpose and Scope The purpose of this Standard is to make possible the interchangeability of tooling and fixturing between like types and sizes of grinding machines. Such interchange of tooling and...
Advertisement