ISO 12167-1

Plain Bearings - Hydrostatic Plain Journal Bearings with Drainage Grooves under Steady-State Conditions - Part 1: Calculation of Oil-Lubricated Plain Journal Bearings with Drainage Grooves

inactive
Buy Now
Organization: ISO
Publication Date: 1 December 2001
Status: inactive
Page Count: 38
ICS Code (Plain bearings): 21.100.10
scope:

This part of ISO 12167 applies to hydrostatic plain journal bearings under steady-state conditions.

In this part of ISO 12167 only bearings with oil drainage grooves between the recesses are taken into account. As compared to bearings without oil drainage grooves, this type needs higher power with the same stiffness behaviour.

Document History

June 1, 2023
Plain bearings — Hydrostatic plain journal bearings with drainage grooves under steady-state conditions — Part 1: Calculation of oil-lubricated plain journal bearings with drainage grooves
This document specifies the calculation procedures to calculate and assess a given bearing design, as well as to design a bearing as a function of some optional parameters. This document contains the...
September 15, 2016
Plain bearings - Hydrostatic plain journal bearings with drainage grooves under steady-state conditions - Part 1: Calculation of oil-lubricated plain journal bearings with drainage grooves
This part of ISO 12167 applies to hydrostatic plain journal bearings under steady-state conditions. In this part of ISO 12167, only bearings with oil drainage grooves between the recesses are taken...
ISO 12167-1
December 1, 2001
Plain Bearings - Hydrostatic Plain Journal Bearings with Drainage Grooves under Steady-State Conditions - Part 1: Calculation of Oil-Lubricated Plain Journal Bearings with Drainage Grooves
This part of ISO 12167 applies to hydrostatic plain journal bearings under steady-state conditions. In this part of ISO 12167 only bearings with oil drainage grooves between the recesses are taken...

References

Advertisement