IEC 60227-4
Polyvinyl Chloride Insulated Cables of Rated Voltages up to and Including 450/750 V - Part 4: Sheathed Cables for Fixed Wiring
active, Most Current
Buy Now
| Organization: | IEC |
| Publication Date: | 1 December 1997 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Cables): | 29.060.20 |
scope:
This part of IEC 60227 details the particular specification for light polyvinyl chloride sheathed cables of rated voltage of 300/500 V.
Each cable shall comply with the appropriate requirements given in IEC 60227-1 and the particular requirements of this part.
Document History
IEC 60227-4
December 1, 1997
Polyvinyl Chloride Insulated Cables of Rated Voltages up to and Including 450/750 V - Part 4: Sheathed Cables for Fixed Wiring
This part of IEC 60227 details the particular specification for light polyvinyl chloride sheathed cables of rated voltage of 300/500 V.
Each cable shall comply with the appropriate requirements...
March 1, 1992
Polyvinyl Chloride Insulated Cables of Rated Voltages up to and Including 450/750 V; Part 4: Sheathed Cables for Fixed Wiring
A description is not available for this item.
January 1, 1992
Polyvinyl Chloride Insulated Cables of Rated Voltages up to and Including 450/750 V Part 4: Sheathed Cables for Fixed Wiring
A description is not available for this item.