CSA - CAN/CSA-ISO/IEC 15408-2:02

Information Technology - Security Techniques - Evaluation Criteria for IT Security - Part 2: Security Functional Requirements

inactive
Organization: CSA
Publication Date: 1 March 2002
Status: inactive
Page Count: 357
scope:

Security functional components, as defined in this part of ISO/IEC 15408, are the basis for the TOE IT security functional re quirements expressed in a Protection Profile (PP) or a Security Target (ST). These requirements describe the desired security behaviour expected of a Target of Evaluation (TOE) and are intended to meet the security objectives as stated in a PP or an ST. These requirements describe security properties that users can detect by direct interaction with the TOE (i.e. inputs, outputs) or by the TOE#s response to stimulus.

Security functional components express security requirements intended to counter threats in the assumed operating environment of the TOE and/or cover any identified organisational security policies and assumptions.

The audience for this part of ISO/IEC 15408 includes consumers, developers, and evaluators of secure IT systems and products. ISO/IEC 15408-1 clause 3 provides additional information on the target audience of ISO/IEC 15408, and on the use of the standard by the groups that comprise the target audience. These groups may use this part of ISO/IEC 15408 as follows:

- Consumers who use ISO/IEC 15408-2 when selecting components to express functional requirements to satisfy the security objectives expressed in a PP or ST. ISO/IEC 15408-1 sub clause 4.3 provides more detailed information on the relationship between security objectives and security requirements.

- Developers, who respond to actual or perceived consumer security requirements in constructing a TOE, may find a standardised method to understand those requirements in this part of ISO/IEC 15408. They can also use the contents of this part of ISO/IEC 15408 as a basis for further defining the TOE security functions and mechanisms that comply with those requirements.

- Evaluators, who use the functional requirements defined in this part of ISO/IEC 15408 in verifying that the TOE functional requirements expressed in the PP or ST satisfy the IT security objectives and that all dependencies are accounted for and shown to be satisfied. Evaluators also should use this part of ISO/IEC 15408 to assist in determining whether a given TOE satisfies stated requirements.

Document History

January 1, 2023
Information security, cybersecurity and privacy protection — Evaluation criteria for IT security — Part 2: Security functional components
This document defines the required structure and content of security functional components for the purpose of security evaluation. It includes a catalogue of functional components that meets the...
October 1, 2009
Information technology — Security techniques — Evaluation criteria for IT security — Part 2: Security functional components
This part of ISO/IEC 15408 defines the required structure and content of security functional components for the purpose of security evaluation. It includes a catalogue of functional components that...
January 1, 2009
Information technology — Security techniques — Evaluation criteria for IT security — Part 2: Security functional components
This part of ISO/IEC 15408 defines the required structure and content of security functional components for the purpose of security evaluation. It includes a catalogue of functional components that...
January 1, 2009
Information technology - Security techniques - Evaluation criteria for IT security - Part 2: Security functional components
This part of ISO/IEC 15408 defines the required structure and content of security functional components for the purpose of security evaluation. It includes a catalogue of functional components that...
December 1, 2006
Information technology - Security techniques - Evaluation criteria for IT security - Part 2: Security functional requirements
This part of ISO/IEC 15408 defines the required structure and content of security functional components for the purpose of security evaluation. It includes a catalogue of functional components that...
Information technology - Security techniques - Evaluation criteria for IT security - Part 2: Security functional requirements
Security functional components, as defined in this part of ISO/IEC 15408, are the basis for the TOE IT security functional re quirements expressed in a Protection Profile (PP) or a Security Target...
CAN/CSA-ISO/IEC 15408-2:02
March 1, 2002
Information Technology - Security Techniques - Evaluation Criteria for IT Security - Part 2: Security Functional Requirements
Security functional components, as defined in this part of ISO/IEC 15408, are the basis for the TOE IT security functional re quirements expressed in a Protection Profile (PP) or a Security Target...
Advertisement