ASD-STAN - PREN 4132

Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Long Thread, in Alloy Steel, Cadmium Plated Classification : 1 100 MPa (at Ambient Temperature)/235 Degrees C

inactive
Organization: ASD-STAN
Publication Date: 1 April 1993
Status: inactive
Page Count: 10

Document History

March 14, 1994
Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Long Thread, in Alloy Steel, Cadmium Plated Classification: 1 100 MPa (at Ambient Temperature)/235 Degrees C
A description is not available for this item.
PREN 4132
April 1, 1993
Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Long Thread, in Alloy Steel, Cadmium Plated Classification : 1 100 MPa (at Ambient Temperature)/235 Degrees C
A description is not available for this item.
Advertisement