ANSI - INCITS/ISO 8378-3

Information Processing - Data Interchange on 130 mm (5.25 in) Flexible Disk Cartridges Using Modified Frequency Modulation Recording at 7 958 ftprad, 3,8 tpmm (96 tpi), on Both Sides - Part 3: Track Format B

inactive
Buy Now
Organization: ANSI
Publication Date: 15 December 1986
Status: inactive
Page Count: 11

Document History

December 15, 1986
Information Processing - Data Interchange On 130 Mm (5.25 In) Flexible Disk Cartridges Using Modified Frequency Modulation Recording At 7 958 Ftprad, 3,8 Tpmm (96 Tpi), On Both Sides - Part 3: Track Format B
Scope and field of application This part of ISO 8378 specifies the quality of recorded signals, the track layout, and a track format to be used on 130 mm (5.25 in) flexible disk cartridges intended...
INCITS/ISO 8378-3
December 15, 1986
Information Processing - Data Interchange on 130 mm (5.25 in) Flexible Disk Cartridges Using Modified Frequency Modulation Recording at 7 958 ftprad, 3,8 tpmm (96 tpi), on Both Sides - Part 3: Track Format B
A description is not available for this item.
Advertisement