DS/EN 50216-3/A1

Power transformer and reactor fittings - Part 3: Protective relay for hermetically sealed liquid-immersed transformers and reactors without gaseous cushion

inactive
Organization: DS
Publication Date: 10 February 2003
Status: inactive
Page Count: 6
ICS Code (Transformers. Reactors): 29.180
scope:

EN 50216-3 applies to protective relays for hermetically liquid-immersed transformers, complying with the EN 60076/HD 398 series, and reactors, complying with EN 60289, without gaseous cushions for indoor and outdoor installation. This part of EN 50216 defines the: - operation limits; - outline and mounting details; - operational performance; - electrical characteristics; - dynamic characteristics. Should environmental conditions and dynamic stress requirements differ from those detailed in clause 3 of EN 50216-1, EN 50216-3 may then be applied by agreement between purchaser and supplier for those parts which are not affected by such abnormal installation conditions.

Document History

December 11, 2006
Power transformer and reactor fittings - Part 3: Protective relay for hermetically sealed liquid-immersed transformers and reactors without gaseous cushion
EN 50216-3 applies to protective relays for hermetically liquid-immersed transformers, complying with the EN 60076/HD 398 series, and reactors, complying with EN 60289, without gaseous cushions for...
DS/EN 50216-3/A1
February 10, 2003
Power transformer and reactor fittings - Part 3: Protective relay for hermetically sealed liquid-immersed transformers and reactors without gaseous cushion
EN 50216-3 applies to protective relays for hermetically liquid-immersed transformers, complying with the EN 60076/HD 398 series, and reactors, complying with EN 60289, without gaseous cushions for...
February 26, 2002
Power transformer and reactor fittings - Part 3: Protective relay for hermetically sealed liquid-immersed transformers and reactors without gaseous cushion
EN 50216-3 applies to protective relays for hermetically liquid-immersed transformers, complying with the EN 60076/HD 398 series, and reactors, complying with EN 60289, without gaseous cushions for...
Advertisement