DLA - SMD-5962-88554 REV A

MICROCIRCUIT, LINEAR, POSITIVE REGULATOR, FIXED 24 VOLT, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 18 September 1992
Status: inactive
Page Count: 13
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 7824A 1.0 A positive regulator, fixed 24-volt

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline X See figure 1, T0-39 (3-lead can) Y See figure 1, T0-3 (2-lead can) Z See figure 1, T0-66 (2-lead can)

Input voltage: Operating or output shorted to ground - - - - - - 40 V dc Transient - - - - - - - - - - - - - - - - - - - - 50 V dc 1/ Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - +300°C Power dissipation (PD): TC = +25°C: Case X - - - - - - - - - - - - - - - - - - - - 2 W Case Y - - - - - - - - - - - - - - - - - - - - 20 W Case Z - - - - - - - - - - - - - - - - - - - - 15 W TA = +25°C: Case X - - - - - - - - - - - - - - - - - - - - 1.0 W Case Y - - - - - - - - - - - - - - - - - - - - 4.3 W Case Z - - - - - - - - - - - - - - - - - - - - 3.0 W Thermal resistance, junction-to-case (θJC): Case X- - - - - - - - - - - - - - - - - - - - - 15°C/W Case Y- - - - - - - - - - - - - - - - - - - - - 3°C/W Case Z- - - - - - - - - - - - - - - - - - - - - 6°C/W Junction-to-ambient (θJA): Case X- - - - - - - - - - - - - - - - - - - - - 120°C/W Case Y- - - - - - - - - - - - - - - - - - - - - 35°C/W Case Z- - - - - - - - - - - - - - - - - - - - - 50°C/W Junction temperature (T ) - - - - - - - - - - - - - +150°C 2/

Ambient operating temperature range (TA) - - - - - - −55°C to +125°C Input voltage range - - - - - - - - - - - - - - - - 28 V dc to 38 V dc

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

April 17, 2019
MICROCIRCUIT, LINEAR, POSITIVE REGULATOR, FIXED 24 VOLT, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
January 16, 2013
MICROCIRCUIT, LINEAR, POSITIVE REGULATOR, FIXED 24 VOLT, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
April 25, 2006
MICROCIRCUIT, LINEAR, POSITIVE REGULATOR, FIXED 24 VOLT, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
July 20, 2001
MICROCIRCUIT, LINEAR, POSITIVE REGULATOR, FIXED 24 VOLT, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-88554 REV A
September 18, 1992
MICROCIRCUIT, LINEAR, POSITIVE REGULATOR, FIXED 24 VOLT, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
May 24, 1990
MICROCIRCUIT, LINEAR, POSITIVE REGULATOR, FIXED 24 VOLT, MONOLITHIC SILICON
A description is not available for this item.
Advertisement