DOD - SMD 5962-89653

MICROCIRCUIT, LINEAR, CMOS, 8-BIT VIDEO D/A CONVERTER, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 11 January 1991
Status: inactive
Page Count: 14
scope:

This drawing, describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 BT102 8-bit video D/A converter

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline L D-9 (24-lead, 1.280" × .310" × .200"), dual-in-line package

Supply voltage (VAA) to AGND - - - - - - - - - - - - - - +7.0 V dc Voltage to any digital pin - - - - - - - - - - - - - - - AGND −0.5 V dc to VAA +0.5 V dc Storage temperature range - - - - - - - - - - - - - - - - −65°C to +150°C Junction temperature (TJ) - - - - - - - - - - - - - - - 185°C Lead temperature (soldering, 10 seconds) - - - - - - - - 260°C Thermal resistance, junction-to-case (θJC) - - - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA) - - - - - - 60 C/W Analog output short circuit duration to any power supply or common (ISC) - - - - - - - - - - - - - Indefinite Power dissipation (PD) - - - - - - - - - - - - - - - - - 918 mW

Ambient operating temperature range (TA) - - - - - - - - −55°C to +125°C Supply voltage range (VAA) - - - - - - - - - - - - - - - 4.75 V dc to 5.25 V dc Reference-voltage range (VREF) - - - - - - - - - - - - - 1.14 V dc to 1.26 V dc Output load (RL) - - - - - - - - - - - - - - - - - - - - 37.5 ohms

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

January 7, 2009
MICROCIRCUIT, LINEAR, CMOS, 8-BIT VIDEO D/A CONVERTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD 5962-89653
January 11, 1991
MICROCIRCUIT, LINEAR, CMOS, 8-BIT VIDEO D/A CONVERTER, MONOLITHIC SILICON
This drawing, describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
September 27, 1989
MICROCIRCUIT, LINEAR, CMOS, 8-BIT VIDEO D/A CONVERTER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement