DLA - SMD-5962-89566 REV C

MICROCIRCUIT, HYBRID, LINEAR, HIGH ACCURACY SAMPLE/HOLD AMPLIFIER

inactive
Organization: DLA
Publication Date: 15 March 1994
Status: inactive
Page Count: 15
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-H-38534. Two product assurance classes, military high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available a choice of radiation hardness assurance levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes H and K RHA marked devices shall meet the MIL-H-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 HS9716 16-bit sample and hold amplifier

This device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation H or K Certification and qualification to MIL-H-38534

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style C 1/ CDIP3-Tl4 14 Dual-in-line X See figure 1 14 Dual-in-line

The lead finish shall be as specified in MIL-H-38534 for classes H and K. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Positive supply voltage (VCC) . . . . . . . . . . . . . . . +18 V dc Negative supply voltage (VEE) . . . . . . . . . . . . . . . −18 V dc Input voltage (VIN) . . . . . . . . . . . . . . . . . . . . ±l5 V dc Logic input voltage range . . . . . . . . . . . . . . . . . −0.5 V dc to 5.5 V dc Output current, continuous (IOUT) . . . . . . . . . . . . . ±40 mA Output short-circuit duration (IOS) . . . . . . . . . . . . Indefinite Storage temperature range . . . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . . . +300°C Power dissipation (PD) . . . . . . . . . . . . . . . . . . 650 mW Junction temperature (TJ) . . . . . . . . . . . . . . . . . +150°C Thermal resistance, Junction to case (θJC) . . . . . . . . 10°C/W Thermal resistance, Junction to ambient (θJA) . . . . . . 35°C/W

Positive supply voltage range . . . . . . . . . . . . . . +14.25 V dc to +15.75 V dc Negative supply voltage range . . . . . . . . . . . . . . −14.25 V dc to −15.75 V dc Ambient operating temperature range (TA) . . . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

July 11, 2006
MICROCIRCUIT, HYBRID, LINEAR, HIGH ACCURACY SAMPLE/HOLD AMPLIFIER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD-5962-89566 REV C
March 15, 1994
MICROCIRCUIT, HYBRID, LINEAR, HIGH ACCURACY SAMPLE/HOLD AMPLIFIER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
January 7, 1994
MICROCIRCUIT, HYBRID, LINEAR, HIGH ACCURACY SAMPLE/HOLD AMPLIFIER
A description is not available for this item.
May 17, 1993
MICROCIRCUIT, HYBRID, LINEAR, HIGH ACCURACY SAMPLE/HOLD AMPLIFIER
A description is not available for this item.
April 19, 1990
MICROCIRCUIT, HYBRID, LINEAR, HIGH ACCURACY SAMPLE/HOLD AMPLIFIER
A description is not available for this item.
Advertisement