NPFC - MIL-M-28787/223
MODULE, ELECTRONIC, STANDARD HARDWARE PROGRAM MULTIPLEXER, DIGITAL, KEY CODE KDC
| Organization: | NPFC |
| Publication Date: | 12 March 1980 |
| Status: | inactive |
| Page Count: | 66 |
scope:
This document establishes the requirements and test procedures for the procurement of an electronic digital multiplexer module.
The following electrical parameters reflect the 0° to 60°C and −55° to 100°C end-of-life limits from table II.
Name Miltiplexer Family Digital Key code KDC Size 1A Weight 35 grams maximum Environment Class I or class II, as specified in MIL-STD-1389 Class I Class II Unit Failure rate 0.181 0.522 Failures/106 hours maximum Power dissipation 825 max 825 max mW Supply voltage 5.0 ±10 5.0 ±10 Vdc Input voltage Low level −0.5 min, 0.8 max −0.5 min, 0.8 max V High level 2.0 min, VCC max 2.0 min, VCC max V
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Naval Electronic Systems Command, ATTN: ELEX 5043, Department of the Navy, Washington D. C. 20360, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Class I Class II Unit Input current Low level (VIL = 0.0 V) −0.1 min, −1.73 max −0.1 min, −1.73 max mA (VIL = 0.4 V) −0.1 min, −1.6 max −0.1 min, −1.6 max mA High level (VIH = 2.4 V) 0 min, 40 max 0 min, 40 max µA (VIH = 5.5 V) 0 min, 1.0 max 0 min, 1.0 max mA Output voltage Low level (IOL = 16 mA) 0.0 min, 0.4 max 0.0 min, 0.4 max V High level (IOH = −800 µA) 2.4 min, 4.5 max 2.4 min, 4.5 max V Output drive current Low level (VOL = 0.4 V) 16 max 16 max mA High level (VOH = 2.4 V) −800 max −800 max µA Propagation delay time tPLH Select input to Y output CL = 50 pF 6 min, 49 max 6 min, 58 max ns CL = 150 pF 6 min, 59 max 6 min, 68 max ns Enable input to Y output CL = 50 pF 3 min, 33 max 3 min, 37 max ns CL = 150 pF 3 min, 43 max 3 min, 47 max ns Data input to Y output CL = 50 pF 3 min, 35 max 3 min, 39 max ns CL = 150 pF 3 min, 45 max 3 min, 49 max ns tPHL Select input to Y output CL = 50 pF 6 min, 41 max 6 min, 43 max ns CL = 150 pF 6 min, 51 max 6 min, 53 max ns Enable input to Y output CL = 50 pF 3 min, 39 max 3 min, 44 max ns CL = 150 pF 3 min, 49 max 3 min, 54 max ns Data input to Y output CL = 50 pF 3 min, 25 max 3 min, 27 max ns CL = 150 pF 3 min, 35 max 3 min, 37 max ns
This module contains two quad and one dual two input multiplexers. Each multiplexer receives two input data lines (DU, D1), an enable input ([E bar]), and a select input (S). The data is transferred to the output (Y) when the input enable ([E bar]) is low. Input DO is selected when the select input (S) is low.
Each multiplexer has the input to output relationship of table I for positive logic. TABLE I. Input to output relationship for each multiplexer.
Enable Select Inputs Output
input
--------------------
Paralleling of outputs is not permissible.
The module has the following characteristics.
When connected in the worst case mode of operation (all but one gate switching simultaneously from a high level to a low level) the KDC module could exhibit substantial crosstalk. When the quiet output is a low level, there may be as much as a 1,000 mV positive going spike coincident with the negative edge of the switching output.
Circuits 5 through 10 can induce as much as 400 mV of noise onto any circuit 1 through 4 output. Circuits 1 through 4, 9, and 10 can induce as much as 400 mV of noise onto any circuit 5 through 8 output. Circuits 1 through 8 can induce as much as 400 mV of noise onto any circuit 9 and 10 output.
Document History