This Standard is concerned with the geometric irregularities of surfaces. It defines surface texture and its constituents: roughness, waviness, and lay. It also defines parameters for specifying...
This specification2 covers the chemical and mechanical requirements of two grades of carbon steel bolts and studs in sizes 1⁄4 in. through 4 in. The fasteners are designated by “Grade” denoting...