DLA - MIL-M-38510/465A
MICROCIRCUITS, DIGITAL, INTEGRATED INJECTION LOGIC (I2L), PARALLEL 16-BIT MICROPROCESSOR, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 8 August 1986 |
| Status: | inactive |
| Page Count: | 31 |
scope:
This specification covers the detail requirements for a monolithic silicon, integrated injection logic (I2L), parallel 16-bit microprocessor. One product assurance class and a choice of case outlines and lead finishes are provided and are reflected in the complete part number.
The part number shall be in accordance with MIL-M-38510, with the exception that the JAN" or "J" certification shall not be used.
The device type shall be as follows:
Device type Clock frequency Circuit 01 Static to 4.4 MHz 16-bit, fixed instruction microprocessor
The device class shall be the product assurance level B as defined in MIL-M-38510.
The case outlines shall be designated as follows:
Outline letter Case outline (see MIL-M-38510, appendix C) Y See figure 1 (64-lead, 0.9" × 3.2"), dual-in-line package Z C-7 (68-terminal, .950" × .950"), square chip carrier package
Supply current, (IINJ)- - - - - - - - - - - 750 mA Input voltage: VIN (all except INJ input)- - - - - - - - +5.5 V dc VINJ- - - - - - - - - - - - - - - - - - - +2.0 V dc Power dissipation - - - - - - - - - - - - - 750 mW Junction temperature (TJ) 1/- - - - - - - - +175°C Thermal resistance, junction-to-case (θJC)- 13°C/W Lead temperature (soldering, 10 seconds)- - +300°C Storage temperature range - - - - - - - - - −65°C to +150°C
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Supply current: IINJ- - - - - - - - - - - - - - - - - - - 380 mA minimum to 420 mA maximum VINJ- - - - - - - - - - - - - - - - - - - 1.25 V dc High-level input voltage (VIH)- - - - - - - 2.0 V dc minimum Low-level input voltage (VIL) - - - - - - - 0.7 V dc maximum Frequency of operation- - - - - - - - - - - 0 to 4.4 MHz maximum High-level output voltage (VOH) - - - - - - 5.5 V dc maximum Low-level output voltage (VOL)- - - - - - - 16 mA maximum Width of clock pulse (tw) - - - - - - - - - 114 ns minimum Case of operating temperature range (TC)- - −55°C to +125°C Clock rise time (tr)- - - - - - - - - - - - 20 ns maximum Clock fall time (tf)- - - - - - - - - - - - 20 ns maximum
intended Use:
Microcircuits conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History