DLA - DSCC-DWG-V62/14617

MICROCIRCUIT, LINEAR, 0.5 A, 60 V STEP DOWN DC/DC CONVERTER WITH ECO-MODE, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 10 July 2014
Status: inactive
Page Count: 11
scope:

This drawing documents the general requirements of a high performance 0.5 A, 60 V step down DC/DC converter with ECO-Mode microcircuit, with an operating temperature range of -55°C to +125°C.

Document History

MICROCIRCUIT, LINEAR, 0.5 A, 60 V STEP DOWN DC/DC CONVERTER WITH ECO-MODE, MONOLITHIC SILICON
Scope. This drawing documents the general requirements of a high performance 0.5 A, 60 V step down DC/DC converter with ECO-Mode microcircuit, with an operating temperature range of -55ºC to +125ºC.
DSCC-DWG-V62/14617
July 10, 2014
MICROCIRCUIT, LINEAR, 0.5 A, 60 V STEP DOWN DC/DC CONVERTER WITH ECO-MODE, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 0.5 A, 60 V step down DC/DC converter with ECO-Mode microcircuit, with an operating temperature range of -55°C to +125°C.

References

Advertisement