DSF/ISO 80001-2-7 TR Ed. 1 - 62A/945/CDTR

Application of risk management for IT-networks incorporating medical devices - Part 2-7: Application Guidance - Guidance for Healthcare Delivery Organizations (HDOs) on how to self-assess their conformance with IEC 80001-1

pending, Most Current
Organization: DS
Status: pending
Page Count: 143
scope:

The purpose of this technical report is to provide guidance to HDOs on self-assessment of their 205 conformance against IEC 80001-1. The purpose of this Technical Report is to: 1) provide guidance to HDOs on self-assessment of their conformance against IEC 80001-1 2) provide an exemplar assessment method which can be used by HDOs in varying contexts to assess themselves against IEC 80001-1 3) define a PRM comprising a set of processes, described in terms of process purpose and outcomes that demonstrate coverage of the requirements of IEC 80001-1 4) define a PAM that meets the requirements of ISO/IEC 15504-2 and that supports the performance of an assessment by providing indicators for guidance on the interpretation of the process purposes and outcomes as defined in IEC 80001-1 (PRM) and the process attributes as defined in ISO/IEC 15504-2 This technical report does not introduce any requirements in addition to those expressed in IEC 80001-1.

Document History

DSF/ISO 80001-2-7 TR Ed. 1 - 62A/945/CDTR
Application of risk management for IT-networks incorporating medical devices - Part 2-7: Application Guidance - Guidance for Healthcare Delivery Organizations (HDOs) on how to self-assess their conformance with IEC 80001-1
The purpose of this technical report is to provide guidance to HDOs on self-assessment of their 205 conformance against IEC 80001-1. The purpose of this Technical Report is to: 1) provide guidance to...
Advertisement