DSF/ISO/IEC DIS 18033-5

Information technology -- Security techniques -- Encryption algorithms - Identity-based ciphers

pending, Most Current
Organization: DS
Status: pending
Page Count: 52
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 18033 specifies identity-based encryption mechanisms. For each mechanism the functional interface, the precise operation of the mechanism, and the ciphertext format are specified. However, conforming systems may use alternative formats for storing and transmitting ciphertexts.

Document History

DSF/ISO/IEC DIS 18033-5
Information technology -- Security techniques -- Encryption algorithms - Identity-based ciphers
This part of ISO/IEC 18033 specifies identity-based encryption mechanisms. For each mechanism the functional interface, the precise operation of the mechanism, and the ciphertext format are...
Advertisement