DIN EN 4826

Aerospace series - Zinc-nickel (12 % to 16 % Ni) plating of steels with specified tensile strength ≤ 1450 MPa, copper alloys and aluminium alloys for parts and fasteners; German and English version FprEN 4826:2014

inactive
Organization: DIN
Publication Date: 1 August 2014
Status: inactive
Page Count: 32
ICS Code (Coatings and related processes used in aerospace industry): 49.040

Document History

March 1, 2015
Aerospace series - Zinc-Nickel (12 % to 16 % Ni) plating of steels with specified tensile strength ≤ 1 450 MPa, copper alloys, nickel alloys and aluminium alloys for parts and fasteners; German and English version EN 4826:2014
Diese Norm legt die Beschichtung einer Zink-Nickel-Legierung (12 % bis 16 %) an mechanischen Verbindungsteilen und Verschlüssen aus Stahl (Rm ≤ 1 450 MPa), nichtrostenden Stählen (Rm ≤ 1 450 MPa),...
DIN EN 4826
August 1, 2014
Aerospace series - Zinc-nickel (12 % to 16 % Ni) plating of steels with specified tensile strength ≤ 1450 MPa, copper alloys and aluminium alloys for parts and fasteners; German and English version FprEN 4826:2014
A description is not available for this item.
Advertisement