DIN EN ISO 4628-2

Paints and varnishes - Evaluation of degradation of coatings - Designation of quantity and size of defects, and of intensity of uniform changes in appearance - Part 2: Assessment of degree of blistering (ISO/DIS 4628-2:2014); German version prEN ISO 4628-2:2014

inactive
Organization: DIN
Publication Date: 1 August 2014
Status: inactive
Page Count: 18
ICS Code (Paints and varnishes): 87.040

Document History

July 1, 2016
Paints and varnishes - Evaluation of degradation of coatings - Designation of quantity and size of defects, and of intensity of uniform changes in appearance - Part 2: Assessment of degree of blistering (ISO 4628-2:2016); German version EN ISO 4628-2:2016
Dieser Teil von ISO 4628 legt ein Verfahren zum Bewerten des Blasengrades von Beschichtungen durch Vergleich mit Bildern fest. Die Bilder in diesem Teil von ISO 4628 zeigen Blasen der Größen 2, 3, 4...
DIN EN ISO 4628-2
August 1, 2014
Paints and varnishes - Evaluation of degradation of coatings - Designation of quantity and size of defects, and of intensity of uniform changes in appearance - Part 2: Assessment of degree of blistering (ISO/DIS 4628-2:2014); German version prEN ISO 4628-2:2014
A description is not available for this item.
January 1, 2004
Beschichtungsstoffe - Beurteilung von Beschichtungsschaeden - Bewertung der Menge und der Groesse von Schaeden und der Intensitaet von gleichmaessigen Veraenderungen im Aussehen - Teil 2: Bewertung des Blasengrades (ISO 4628-2:2003); Deutsche Fassung EN ISO 4628-2:2003
A description is not available for this item.

References

Advertisement