DIN EN ISO 12010

Water quality - Determination of short-chain polychlorinated alkanes (SCCPs) in water - Method using gas chromatography-mass spectrometry (GC-MS) and negative-ion chemical ionization (NCI) (ISO 12010:2012)

inactive
Buy Now
Organization: DIN
Publication Date: 1 July 2014
Status: inactive
Page Count: 36
ICS Code (Examination of water for chemical substances): 13.060.50
scope:

This International Standard specifies a method for the quantitative determination of the sum of short-chain polychlorinated n‑alkanes, also known as short-chain polychlorinated paraffins (SCCPs), in the carbon bond range n-C10 to n-C13 inclusive, in mixtures with chlorine mass fractions ("contents") between 49 % and 67 %, including approximately 6 300 of approximately 8 000 congeners.

This method is applicable to the determination of the sum of SCCPs in unfiltered surface water, ground water, drinking water and waste water using gas chromatography-mass spectrometry with electron capture negative ionization (GC-ECNI-MS).

The method can be applied to samples containing 0,1 μg/l to 10 μg/l. Depending on the waste water matrix, the lowest detectable concentration is estimated to be >0,1 μg/l.

Document History

September 1, 2019
Water quality - Determination of short-chain polychlorinated alkanes (SCCP) in water - Method using gas chromatography-mass spectrometry (GC-MS) and negative-ion chemical ionization (NCI) (ISO 12010:2019)
A description is not available for this item.
March 1, 2018
Water quality - Determination of short-chain polychlorinated alkanes (SCCP) in water - Method using gas chromatography-mass spectrometry (GC-MS) and negative-ion chemical ionization (NCI) (ISO/DIS 12010:2018); German and English version prEN ISO 12010:2018
A description is not available for this item.
DIN EN ISO 12010
July 1, 2014
Water quality - Determination of short-chain polychlorinated alkanes (SCCPs) in water - Method using gas chromatography-mass spectrometry (GC-MS) and negative-ion chemical ionization (NCI) (ISO 12010:2012)
This International Standard specifies a method for the quantitative determination of the sum of short-chain polychlorinated n‑alkanes, also known as short-chain polychlorinated paraffins (SCCPs), in...

References

Advertisement