DIN EN 12945
Liming materials - Determination of neutralizing value - Titrimetric methods
| Organization: | DIN |
| Publication Date: | 1 July 2014 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Fertilizers): | 65.080 |
scope:
This European Standard specifies two methods for the determination of the neutralizing value (NV) of liming materials.
Method A is applicable to all liming materials except silicate liming materials.
Method B is applicable to all liming materials.
Both methods do not correctly take into account the potential neutralizing value of material containing more than 3 % P2O5. For a more accurate agronomic assessment of products containing more than 3 % P2O5 determine the liming efficiency according to EN 14984.
NOTE The methods described in ISO 6598 [1] and ISO 7497 [2] can be used for the determination of P2O5 content. Further information on P analyses is given in [3] and [4].
Document History