DIN EN 62541-13

OPC Unified Architecture - Part 13: Aggregates (IEC 65E/379/CDV:2014); English version FprEN 62541-13:2014

inactive
Organization: DIN
Publication Date: 1 August 2014
Status: inactive
Page Count: 100
ICS Code (IT applications in industry): 35.240.50
ICS Code (Interface and interconnection equipment): 35.200

Document History

October 1, 2015
OPC unified architecture - Part 13: Aggregates (IEC 62541-13:2015); English version EN 62541-13:2015
This part of IEC 62541 is part of the overall OPC Unified Architecture specification series and defines the information model associated with Aggregates.
DIN EN 62541-13
August 1, 2014
OPC Unified Architecture - Part 13: Aggregates (IEC 65E/379/CDV:2014); English version FprEN 62541-13:2014
A description is not available for this item.
Advertisement