DIN EN 933-6

Tests for geometrical properties of aggregates - Part 6: Assessment of surface characteristics - Flow coefficient of aggregates

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 July 2014
Status: active
Page Count: 23
ICS Code (Mineral materials and products): 91.100.15
scope:

This European Standard specifies the reference method used for type testing, and in case of dispute, for determining the flow coefficient of coarse and fine aggregates. For other purposes, in particular factory production control, other methods may be used provided that an appropriate working relationship with the reference method has been established. Examples of advanced test methods can be found in the Bibliography.

This European Standard applies to coarse aggregate of sizes between 4 mm and 20 mm and to fine aggregate of size up to 2 mm.

NOTE 1  For coarse aggregates between 4 mm and 20 mm, the flow coefficient is linked with the percentage of crushed or broken surfaces of an aggregate and can therefore be used in association with the method specified in EN 933-5. Shape and surface texture characteristics also influence the result.

NOTE 2  Experience of this test has been generally limited to natural aggregates.

Document History

February 1, 2023
Tests for geometrical properties of aggregates - Part 6: Assessment of surface characteristics - Flow coefficient of aggregates
A description is not available for this item.
December 1, 2020
Tests for geometrical properties of aggregates - Part 6: Assessment of surface characteristics - Flow coefficient of aggregates; German and English version prEN 933-6:2020
A description is not available for this item.
DIN EN 933-6
July 1, 2014
Tests for geometrical properties of aggregates - Part 6: Assessment of surface characteristics - Flow coefficient of aggregates
This European Standard specifies the reference method used for type testing, and in case of dispute, for determining the flow coefficient of coarse and fine aggregates. For other purposes, in...
February 1, 2002
Tests for geometrical properties of aggregates - Part 6: Assessment of surface characteristics; Flow coefficient of aggregates; English version of DIN EN 933-6
A description is not available for this item.

References

Advertisement