DIN EN 1329-1

Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Unplasticized poly(vinyl chloride) (PVC-U) - Part 1: Specifications for pipes, fittings and the system

inactive
Buy Now
Organization: DIN
Publication Date: 1 July 2014
Status: inactive
Page Count: 44
ICS Code (Drainage systems): 91.140.80
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

This part of EN 1329 specifies the requirements for solid wall unplasticized poly(vinyl chloride) (PVC-U) pipes, fittings and the system intended for:

- soil and waste discharge applications (low and high temperature) inside buildings (application area code "B");

- soil and waste discharge applications (low and high temperature) for both inside buildings and buried in ground within the building structure (application area code "BD").

NOTE 1 The intended use is reflected in the marking of products by "B" or "BD".

NOTE 2 For use buried in ground within the building structure are intended only those components (marked with "BD") with nominal outside diameters equal to or greater than 75 mm.

This part of EN 1329 is also applicable to PVC-U pipes, fittings and the system intended for the following purposes:

- ventilating part of the pipework in association with discharge applications;

- rainwater pipework within the building structure.

It also specifies the test parameters for the test method referred to in this European Standard.

This European Standard covers a range of nominal sizes, a range of pipes and fittings series and gives recommendations concerning colours.

NOTE 3 It is the responsibility of the purchaser or specifier to make the appropriate selections from these aspects, taking into account their particular requirements and any relevant national regulations and installation practices or codes. For external above ground application additional requirements depending on the climate should be agreed between the manufacturer and the user.

NOTE 4 Pipes, fittings and other components conforming to any of the plastics product standards listed in Annex B can be used with pipes and fittings conforming to this European Standard, provided they conform to the requirements for joint dimensions given in Clause 6 and to the requirements of Table 24.

NOTE 5 Joints and adhesives are considered to be part of the system as covered in the scope.

Document History

June 1, 2023
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Unplasticized poly(vinyl chloride) (PVC-U) - Part 1: Specifications for pipes, fittings and the system
A description is not available for this item.
September 1, 2019
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Unplasticized poly(vinyl chloride) (PVC-U) - Part 1: Specifications for pipes, fittings and the systems; German and English version prEN 1329-1:2019
A description is not available for this item.
May 1, 2018
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Unplasticized poly(vinyl chloride) (PVC-U) - Part 1: Specifications for pipes, fittings and the systems (includes Amendment A1:2018)
This part of EN 1329 specifies the requirements for solid wall unplasticized poly(vinyl chloride) (PVCU) pipes, fittings and the system intended for: — soil and waste discharge applications (low and...
December 1, 2016
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Unplasticized poly(vinyl chloride) (PVC-U) - Part 1: Specifications for pipes, fittings and the systems; German and English version EN 1329-1:2014/prA1:2016
A description is not available for this item.
DIN EN 1329-1
July 1, 2014
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Unplasticized poly(vinyl chloride) (PVC-U) - Part 1: Specifications for pipes, fittings and the system
This part of EN 1329 specifies the requirements for solid wall unplasticized poly(vinyl chloride) (PVC-U) pipes, fittings and the system intended for: — soil and waste discharge applications (low...
December 1, 1999
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Unplasticized poly(vinyl chloride) (PVC-U) - Part 1: Specifications for pipes, fittings and the system
A description is not available for this item.

References

Advertisement