DIN EN 941

Aluminium and aluminium alloys - Circle and circle stock for the production of general applications - Specifications

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 July 2014
Status: active
Page Count: 13
ICS Code (Aluminium products): 77.150.10
scope:

This European Standard specifies the particular requirements for wrought aluminium and aluminium alloys in the form of circle or circle stock for general applications.

It applies to:

- Circles made out of hot or cold rolled circles stock by:

    - Blanking: thickness 0,2 mm up to including 12 mm and with a diameter up to 1 000 mm;

    - Sawing or shearing: thickness 0,2 mm up to and including 200 mm with a diameter up to 3 500 mm;

- Hot or cold rolled circle stock with a thickness from 0,2 mm up to and including 200 mm and with a width up to 3 500 mm.

It does not apply to slugs for impact extrusions or to circle and circle stock for culinary utensils applications which are dealt with in other European Standards.

Document History

May 1, 2022
Aluminium and aluminium alloys - Circle and circle stock for the production of general applications - Specifications
A description is not available for this item.
January 1, 2021
Aluminium and aluminium alloys - Circle and circle stock for the production of general applications - Specifications; German and English version prEN 941:2021
A description is not available for this item.
DIN EN 941
July 1, 2014
Aluminium and aluminium alloys - Circle and circle stock for the production of general applications - Specifications
This European Standard specifies the particular requirements for wrought aluminium and aluminium alloys in the form of circle or circle stock for general applications. It applies to: — Circles made...
September 1, 1995
Aluminium and aluminium alloy circle and circle stock for general applications - Specifications
A description is not available for this item.

References

Advertisement