DIN EN 35

Pedestal and wall-hung bidets with over-rim supply - Connecting dimensions

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 July 2014
Status: active
Page Count: 13
ICS Code (Sanitary installations): 91.140.70
scope:

This European Standard specifies the connecting dimensions of pedestal and wall-hung bidets with over-rim supply (further on: bidets) in accordance with EN 14528 regardless of materials used for their manufacture.

NOTE 1 Other connecting dimensions are permitted, e. g. special designs of bidets, if the manufacturer supplies or recommends the appropriate fitting.

NOTE 2 The shape of the appliance in the figures is for illustration only; it in no way prejudices the final shape of the appliance, which is left to the initiative of the manufacturer.

Document History

DIN EN 35
July 1, 2014
Pedestal and wall-hung bidets with over-rim supply - Connecting dimensions
This European Standard specifies the connecting dimensions of pedestal and wall-hung bidets with over-rim supply (further on: bidets) in accordance with EN 14528 regardless of materials used for...
April 1, 2000
Pedestal bidets with over-rim supply - Connecting dimensions; English version of DIN EN 35
A description is not available for this item.

References

Advertisement