DIN ISO 7388-2
Tool shanks with 7/24 taper for automatic tool changers - Part 2: Dimensions and designation of shanks of forms J, JD and JF (ISO 7388-2:2007)
| Organization: | DIN |
| Publication Date: | 1 July 2014 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Dividing and tool-workpiece holding devices): | 25.060.20 |
scope:
This part of ISO 7388 specifies the dimensions of tool shanks with a 7/24 taper of shank form J (with two possible additions for each) for automatic tool changers used on machines having an automatic gripping system for feeding tools from the magazine to the spindle and vice-versa. These tools are designed with the most important dimensions for use in spindle noses according to ISO 9270.
Document History