DIN EN 13859-1
Flexible sheets for waterproofing - Definitions and characteristics of underlays - Part 1: Underlays for discontinuous roofing
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 July 2014 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
This European standard specifies the characteristics of flexible sheets for underlays which are to be used under roof covering of discontinuous roofs. It specifies the requirements and test methods and provides for the evaluation of conformity of the products with the requirements of this document.
Document History
DIN EN 13859-1
July 1, 2014
Flexible sheets for waterproofing - Definitions and characteristics of underlays - Part 1: Underlays for discontinuous roofing
This European standard specifies the characteristics of flexible sheets for underlays which are to be used under roof covering of discontinuous roofs. It specifies the requirements and test methods...
November 1, 2010
Flexible sheets for waterproofing - Definitions and characteristics of underlays - Part 1: Underlays for discontinuous roofing
A description is not available for this item.
January 1, 2009
Flexible sheets for waterproofing - Definitions and characteristics of underlays - Part 1: Underlays for discontinuous roofing (includes Amendment A1:2008)
A description is not available for this item.
May 1, 2005
Flexible sheets for waterproofing - Definitions and characteristics of underlays - Part 1: Underlays for discontinuous roofing
A description is not available for this item.