CEN - EN 4538-2
Aerospace series - Bearings, spherical plain, in corrosion resisting steel with self-lubricating liner elevated load under low oscillations - Narrow series - Dimensions and loads - Part 2: Inch series
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 July 2014 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Components for aerospace construction): | 49.035 |
scope:
This European Standard specifies the characteristics of spherical plain bearing in corrosion resistant steel, with self-lubricating liner, narrow series, elevated load under low oscillations applications.
They shall be used in the temperature range - 55 °C to 163 °C.
Document History
EN 4538-2
July 1, 2014
Aerospace series - Bearings, spherical plain, in corrosion resisting steel with self-lubricating liner elevated load under low oscillations - Narrow series - Dimensions and loads - Part 2: Inch series
This European Standard specifies the characteristics of spherical plain bearing in corrosion resistant steel, with self-lubricating liner, narrow series, elevated load under low oscillations...