CEN - EN 2226

Aerospace series - Steel X105CrMo17 (1.4125) - Hardened and tempered - Hand and die forgings - De ≤ 150 mm

active, Most Current
Organization: CEN
Publication Date: 1 July 2014
Status: active
Page Count: 12
ICS Code (Steels): 49.025.10
scope:

This European Standard specifies the requirements relating to:

Steel X105CrMo17 (1.4125)

Hardened and tempered

Hand and die forgings

De ≤ 150 mm

for aerospace applications.

NOTE Other common designation:

UNS: S44004,

AISI: 440C, XDBD.

Document History

EN 2226
July 1, 2014
Aerospace series - Steel X105CrMo17 (1.4125) - Hardened and tempered - Hand and die forgings - De ≤ 150 mm
This European Standard specifies the requirements relating to: Steel X105CrMo17 (1.4125) Hardened and tempered Hand and die forgings De ≤ 150 mm for aerospace applications. NOTE Other common...

References

Advertisement