DS/EN ISO 11403-1

Plastics – Acquisition and presentation of comparable multipoint data – Part 1: Mechanical properties

active, Most Current
Buy Now
Organization: DS
Publication Date: 16 July 2014
Status: active
Page Count: 26
ICS Code (Plastics in general): 83.080.01
scope:

This part of ISO 11403 specifies test procedures for the acquisition and presentation of multipoint data on the following mechanical properties of plastics: - dynamic modulus; - tensile properties at constant test speed; - ultimate stress and strain; - tensile stress-strain curves; - tensile creep; - Charpy impact strength; - puncture impact behaviour. The test methods and test conditions apply predominantly to those plastics that can be injection- or compression-moulded or prepared as sheets of specified thickness from which specimens of the appropriate size can be machined.

Document History

July 5, 2021
Plastics – Acquisition and presentation of comparable multipoint data – Part 1: Mechanical properties (ISO 11403-1:2021)
This document specifies test procedures for the acquisition and presentation of multipoint data on the following mechanical properties of plastics: – dynamic modulus; – tensile properties at constant...
DS/EN ISO 11403-1
July 16, 2014
Plastics – Acquisition and presentation of comparable multipoint data – Part 1: Mechanical properties
This part of ISO 11403 specifies test procedures for the acquisition and presentation of multipoint data on the following mechanical properties of plastics: — dynamic modulus; — tensile properties at...
March 24, 2003
Plastics - Acquisition and presentation of comparable multipoint data - Part 1: Mechanical properties
This standard specifies test procedures for the acquisition and presentation of multipoint data on the following mechanical properties of plastics: Dynamic modulus; Tensile properties at constant...
August 16, 1999
Plastics - Acquisition and presentation of comparable multipoint data - Part 1: Mechanical properties
This part of the standard specifies test procedures for the acquisition and presentation of multipoint data on the following mechanical properties of plastics: - Dynamic modulus - Tensile properties...
Plastics – Acquisition and presentation of comparable multipoint data – Part 1: Mechanical properties (ISO/FDIS 11403-1:2021)
This document specifies test procedures for the acquisition and presentation of multipoint data on the following mechanical properties of plastics: – dynamic modulus; – tensile properties at constant...
Plastics – Acquisition and presentation of comparable multipoint data – Part 1: Mechanical properties (ISO/DIS 11403-1:2020)
This document specifies test procedures for the acquisition and presentation of multipoint data on the following mechanical properties of plastics: – dynamic modulus; – tensile properties at constant...
Plastics - Acquisition and presentation of comparable multipoint data - Part 1: Mechanical properties (ISO/DIS 11403-1:2012)
A description is not available for this item.
Plastics - Acquisition and presentation of comparable multipoint data - Part 1: Mechanical properties (ISO/FDIS 11403-1:2014)
This part of ISO 11403 specifies test procedures for the acquisition and presentation of multipoint data on the following mechanical properties of plastics: - dynamic modulus; - tensile properties at...
Advertisement