DS 1537

Execution of special geotechnical works – Ground anchors – Testing

inactive, Most Current
Organization: DS
Publication Date: 30 April 2014
Status: inactive
Page Count: 26
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
scope:

This Danish standard specifies how ground anchors should be tested according to EN 1537:2013 in Denmark until EN ISO 22477-5, Geotechnical Investigation and testing - Testing of geotechnical structure, Part 5 - Testing of anchors is published.

Document History

DS 1537
April 30, 2014
Execution of special geotechnical works – Ground anchors – Testing
This Danish standard specifies how ground anchors should be tested according to EN 1537:2013 in Denmark until EN ISO 22477-5, Geotechnical Investigation and testing – Testing of geotechnical...
Execution of special geotechnical works - Ground anchors - Testing
1.1 This European Standard covers ground anchors grouted into the ground which are stressed and tested. They can be used for permanent or temporary applications. NOTE For the purpose of this standard...
Advertisement