CEN - EN ISO 17225-7

Solid biofuels - Fuel specifications and classes - Part 7: Graded non-woody briquettes

inactive
Organization: CEN
Publication Date: 1 May 2014
Status: inactive
Page Count: 18
ICS Code (Solid fuels): 75.160.10
ICS Code (Biological sources and alternative sources of energy): 27.190
scope:

This part of ISO 17225 determines the fuel quality classes and specifications of graded non-woody briquettes. This part of ISO 17225 covers only non-woody briquettes produced from the following raw materials (see ISO 17225-1, Table 1):

- 2 Herbaceous biomass

NOTE 1 Herbaceous biomass is from plants that have a non-woody stem and which die back at the end of the growing season. It includes grains or seeds crops from food production or processing industry and their byproducts such as cereals.

- 3 Fruit biomass

- 4 Aquatic biomass

- 5 Biomass blends and mixtures

NOTE 2 Group 5 Blends and mixtures include blends and mixtures from the main origin-based solid biofuel groups woody, herbaceous biomass, fruit biomass and aquatic biomass.

Blends are intentionally mixed biofuels, whereas mixtures are unintentionally mixed biofuels. The origin of the blend and mixture is to be described using ISO 17225-1, Table 1.

If solid biofuel blend or mixture contains chemically treated material it shall be stated.

NOTE 3 Thermally treated biomass briquettes (e.g. torrefied briquettes) are not included in the scope of this part of ISO 17225. Torrefaction is a mild pre-treatment of biomass at a temperature between 200 - 300 °C.

Document History

July 1, 2021
Solid biofuels - Fuel specifications and classes - Part 7: Graded non-woody briquettes
This document determines the fuel quality classes and specifications of graded non-woody briquettes. This document covers only non-woody briquettes produced from the following raw materials (see ISO...
EN ISO 17225-7
May 1, 2014
Solid biofuels - Fuel specifications and classes - Part 7: Graded non-woody briquettes
This part of ISO 17225 determines the fuel quality classes and specifications of graded non-woody briquettes. This part of ISO 17225 covers only non-woody briquettes produced from the following raw...

References

Advertisement